Vishay Intertechnology, Inc. RES 1.5K OHM 1/2W 5% AXIAL CMF551K5000JHBF

Description
RES 1.5Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/2W 5% AXIAL - CMF551K5000JHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/2W 5% AXIAL
CMF551K5000JHBF
RES 1.5K OHM 1/2W 5% AXIAL CMF551K5000JHBF
RES 1.5Kohm 1/2W 5% AXIAL

RES 1.5Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K5000JHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5000JHBF-ND
Through Hole Resistors CMF551K5000JHBF-ND
1.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 1.5 Kohm, +/5 Percent, 50 Ppm Vishay - 40C6216 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.5 Kohm, +/5 Percent, 50 Ppm Vishay
40C6216
Cmf55, 1.5 Kohm, +/5 Percent, 50 Ppm Vishay 40C6216
CMF55, 1.5 kOhm, +/- 5 Percent, 50 ppm

CMF55, 1.5 kOhm, +/- 5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5000JHBF CMF551K5000JHBF-ND 40C6216
Product Name RES 1.5K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf55, 1.5 Kohm, +/5 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756612 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers