Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF551K5000FLEA

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 1.5K 1% T-0 EA e3
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 1.5K 1% T-0 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF551K5000FLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF551K5000FLEA
Vishay/DaleMetal Film Resistors - CMF551K5000FLEA
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 1.5K 1% T-0 EA e3

Vishay/DaleMetal Film Resistors - Through Hole CMF-55 1.5K 1% T-0 EA e3

Supplier's Site
Through Hole Resistors - CMF551K5000FLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5000FLEA-ND
Through Hole Resistors CMF551K5000FLEA-ND
1.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551K5000FLEA CMF551K5000FLEA-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers