Vishay Intertechnology, Inc. Through Hole Resistors CMF551K5000FKRE70

Description
1.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K5000FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5000FKRE70-ND
Through Hole Resistors CMF551K5000FKRE70-ND
1.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.5K OHM 1/2W 1% AXIAL - CMF551K5000FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/2W 1% AXIAL
CMF551K5000FKRE70
RES 1.5K OHM 1/2W 1% AXIAL CMF551K5000FKRE70
RES 1.5Kohm 1/2W 1% AXIAL

RES 1.5Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 1.5K 1% T-1 R36 Vishay - 67P9123 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.5K 1% T-1 R36 Vishay
67P9123
Cmf-55-70 1.5K 1% T-1 R36 Vishay 67P9123
CMF-55-70 1.5K 1% T-1 R36

CMF-55-70 1.5K 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5000FKRE70-ND CMF551K5000FKRE70 67P9123
Product Name Through Hole Resistors RES 1.5K OHM 1/2W 1% AXIAL Cmf-55-70 1.5K 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details