Vishay Intertechnology, Inc. RES 1.5K OHM 1/2W 1% AXIAL CMF551K5000FKEA70

Description
RES 1.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/2W 1% AXIAL - CMF551K5000FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/2W 1% AXIAL
CMF551K5000FKEA70
RES 1.5K OHM 1/2W 1% AXIAL CMF551K5000FKEA70
RES 1.5Kohm 1/2W 1% AXIAL

RES 1.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K5000FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5000FKEA70-ND
Through Hole Resistors CMF551K5000FKEA70-ND
1.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 1.5K 1% T-1 Ea E3 Vishay - 67P9119 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.5K 1% T-1 Ea E3 Vishay
67P9119
Cmf-55-70 1.5K 1% T-1 Ea E3 Vishay 67P9119
CMF-55-70 1.5K 1% T-1 EA e3

CMF-55-70 1.5K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5000FKEA70 CMF551K5000FKEA70-ND 67P9119
Product Name RES 1.5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 1.5K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details