Metal Film Resistors 1/2W 1.5Kohms 1% Product overview: CMF551K5000FKBF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K5000FKBF can be used for catalog matching and distributor lookup.
Metal Film Resistors - Through Hole 1/4watt 1.5Kohms 1%
1.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,1.5KOhms,250WV,
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-CMF551K5000FKBF | CMF551K5000FKBF | CMF551K5000FKBF-ND | 71C9415 |
| Product Name | 2W Resistor | Metal Film Resistors - | Through Hole Resistors | Resistor,metal Film,1.5Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay |
| Resistance Range | 1500 ohms | 1500 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Operating DC Voltage | 250 volts | |||
| Operating AC Voltage | 250 volts | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |