Vishay Precision Group Through Hole Resistors CMF551K5000FHEK

Description
1.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-4298-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-4298-ND
Through Hole Resistors 541-4298-ND
1.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
0.5W 250V Resistor - 53-CMF551K5000FHEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 250V Resistor
53-CMF551K5000FHEK
0.5W 250V Resistor 53-CMF551K5000FHEK
1.5kR 1% Metal Film Resistor, 0.5W, 250V, Axial Product overview: CMF551K5000FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K5000FHEK can be used for catalog matching and distributor lookup.

1.5kR 1% Metal Film Resistor, 0.5W, 250V, Axial Product overview: CMF551K5000FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K5000FHEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1.50K OHM 1/2W 1% AXIAL - CMF551K5000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50K OHM 1/2W 1% AXIAL
CMF551K5000FHEK
RES 1.50K OHM 1/2W 1% AXIAL CMF551K5000FHEK
RES 1.50Kohm 1/2W 1% AXIAL

RES 1.50Kohm 1/2W 1% AXIAL

Supplier's Site
Metal Film Resistor, 1.5Kohm, 500Mw, 1%; Resistance Vishay - 63M2679 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.5Kohm, 500Mw, 1%; Resistance Vishay
63M2679
Metal Film Resistor, 1.5Kohm, 500Mw, 1%; Resistance Vishay 63M2679
METAL FILM RESISTOR, 1.5KOHM, 500mW, 1%; Resistance:1.5kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.5KOHM, 500mW, 1%; Resistance:1.5kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-4298-ND 53-CMF551K5000FHEK CMF551K5000FHEK 63M2679
Product Name Through Hole Resistors 0.5W 250V Resistor RES 1.50K OHM 1/2W 1% AXIAL Metal Film Resistor, 1.5Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details