Vishay Intertechnology, Inc. RES 1.5K OHM 1/2W 1% AXIAL CMF551K5000FHEB70

Description
RES 1.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/2W 1% AXIAL - CMF551K5000FHEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/2W 1% AXIAL
CMF551K5000FHEB70
RES 1.5K OHM 1/2W 1% AXIAL CMF551K5000FHEB70
RES 1.5Kohm 1/2W 1% AXIAL

RES 1.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K5000FHEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5000FHEB70-ND
Through Hole Resistors CMF551K5000FHEB70-ND
1.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 1.5K 1% T-2 Eb E3 Vishay - 67P9116 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.5K 1% T-2 Eb E3 Vishay
67P9116
Cmf-55-70 1.5K 1% T-2 Eb E3 Vishay 67P9116
CMF-55-70 1.5K 1% T-2 EB e3

CMF-55-70 1.5K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5000FHEB70 CMF551K5000FHEB70-ND 67P9116
Product Name RES 1.5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 1.5K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details