Vishay Precision Group Metal Film Resistors - CMF551K5000FHEB

Description
Metal Film Resistors - Through Hole 1/4watt 1.5Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 1.5Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551K5000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K5000FHEB
Metal Film Resistors - CMF551K5000FHEB
Metal Film Resistors - Through Hole 1/4watt 1.5Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 1.5Kohms 1%

Supplier's Site
500mW Resistor - 53-CMF551K5000FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500mW Resistor
53-CMF551K5000FHEB
500mW Resistor 53-CMF551K5000FHEB
1.5kR 1% 500mW Metal Film Resistor, Axial Product overview: CMF551K5000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K5000FHEB can be used for catalog matching and distributor lookup.

1.5kR 1% 500mW Metal Film Resistor, Axial Product overview: CMF551K5000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K5000FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF1.50KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.50KHFCT-ND
Through Hole Resistors CMF1.50KHFCT-ND
1.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.50KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.50KHFTR-ND
Through Hole Resistors CMF1.50KHFTR-ND
1.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.5 Kohm, 500 Mw, 1%; Resistance Vishay - 67P9115 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.5 Kohm, 500 Mw, 1%; Resistance Vishay
67P9115
Metal Film Resistor, 1.5 Kohm, 500 Mw, 1%; Resistance Vishay 67P9115
METAL FILM RESISTOR, 1.5 KOHM, 500 MW, 1%; Resistance:1.5kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.5 KOHM, 500 MW, 1%; Resistance:1.5kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 1.5 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay - 83R8109 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.5 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay
83R8109
Metal Film Resistor, 1.5 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay 83R8109
METAL FILM RESISTOR, 1.5 KOHM, 500 MW, 1%, FULL REEL; Resistance:1.5kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

METAL FILM RESISTOR, 1.5 KOHM, 500 MW, 1%, FULL REEL; Resistance:1.5kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF551K5000FHEB 53-CMF551K5000FHEB CMF1.50KHFCT-ND 67P9115 83R8109
Product Name Metal Film Resistors - 500mW Resistor Through Hole Resistors Metal Film Resistor, 1.5 Kohm, 500 Mw, 1%; Resistance Vishay Metal Film Resistor, 1.5 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction MetalFilm METAL FILM MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 1500 ohms 1500 ohms 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details