Vishay Intertechnology, Inc. RES 1.5K OHM 1/2W 0.5% AXIAL CMF551K5000DHRE

Description
RES 1.5Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/2W 0.5% AXIAL - CMF551K5000DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/2W 0.5% AXIAL
CMF551K5000DHRE
RES 1.5K OHM 1/2W 0.5% AXIAL CMF551K5000DHRE
RES 1.5Kohm 1/2W 0.5% AXIAL

RES 1.5Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K5000DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5000DHRE-ND
Through Hole Resistors CMF551K5000DHRE-ND
1.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.5K .5% T-2 R36 Vishay - 67P9113 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.5K .5% T-2 R36 Vishay
67P9113
Cmf-55 1.5K .5% T-2 R36 Vishay 67P9113
CMF-55 1.5K .5% T-2 R36

CMF-55 1.5K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5000DHRE CMF551K5000DHRE-ND 67P9113
Product Name RES 1.5K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 1.5K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details