Vishay Intertechnology, Inc. RES 1.5K OHM 1/2W 0.5% AXIAL CMF551K5000DHBF

Description
RES 1.5Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/2W 0.5% AXIAL - CMF551K5000DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/2W 0.5% AXIAL
CMF551K5000DHBF
RES 1.5K OHM 1/2W 0.5% AXIAL CMF551K5000DHBF
RES 1.5Kohm 1/2W 0.5% AXIAL

RES 1.5Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K5000DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5000DHBF-ND
Through Hole Resistors CMF551K5000DHBF-ND
1.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C6186 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C6186
Resistor,metal Film,1.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C6186
Resistor,Metal Film,1.5KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.5KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5000DHBF CMF551K5000DHBF-ND 40C6186
Product Name RES 1.5K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,1.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details