Vishay Intertechnology, Inc. Metal Film Resistors - CMF551K5000DEBF

Description
Metal Film Resistors - Through Hole CMF-55 1.5K .5% T-9 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 1.5K .5% T-9 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551K5000DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K5000DEBF
Metal Film Resistors - CMF551K5000DEBF
Metal Film Resistors - Through Hole CMF-55 1.5K .5% T-9 B14

Metal Film Resistors - Through Hole CMF-55 1.5K .5% T-9 B14

Supplier's Site
Through Hole Resistors - CMF551K5000DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5000DEBF-ND
Through Hole Resistors CMF551K5000DEBF-ND
1.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551K5000DEBF CMF551K5000DEBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details