Vishay Intertechnology, Inc. RES 1.5K OHM 1/2W 0.1% AXIAL CMF551K5000BHEA

Description
RES 1.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/2W 0.1% AXIAL - CMF551K5000BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/2W 0.1% AXIAL
CMF551K5000BHEA
RES 1.5K OHM 1/2W 0.1% AXIAL CMF551K5000BHEA
RES 1.5Kohm 1/2W 0.1% AXIAL

RES 1.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K5000BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5000BHEA-ND
Through Hole Resistors CMF551K5000BHEA-ND
1.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.5K .1% T-2 Ea E3 Vishay - 67P9106 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.5K .1% T-2 Ea E3 Vishay
67P9106
Cmf-55 1.5K .1% T-2 Ea E3 Vishay 67P9106
CMF-55 1.5K .1% T-2 EA e3

CMF-55 1.5K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5000BHEA CMF551K5000BHEA-ND 67P9106
Product Name RES 1.5K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.5K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details