Vishay Intertechnology, Inc. RES 1.497K OHM 1/2W 0.1% AXIAL CMF551K4970BHEB

Description
RES 1.497Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.497Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.497K OHM 1/2W 0.1% AXIAL - CMF551K4970BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.497K OHM 1/2W 0.1% AXIAL
CMF551K4970BHEB
RES 1.497K OHM 1/2W 0.1% AXIAL CMF551K4970BHEB
RES 1.497Kohm 1/2W 0.1% AXIAL

RES 1.497Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K4970BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K4970BHEB-ND
Through Hole Resistors CMF551K4970BHEB-ND
1.497 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.497 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.497K .1% T-2 Eb E3 Vishay - 67P9097 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.497K .1% T-2 Eb E3 Vishay
67P9097
Cmf-55 1.497K .1% T-2 Eb E3 Vishay 67P9097
CMF-55 1.497K .1% T-2 EB e3

CMF-55 1.497K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K4970BHEB CMF551K4970BHEB-ND 67P9097
Product Name RES 1.497K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.497K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1497 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details