Vishay Intertechnology, Inc. Through Hole Resistors CMF551K4960BERE

Description
1.496 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.496 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K4960BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K4960BERE-ND
Through Hole Resistors CMF551K4960BERE-ND
1.496 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.496 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551K4960BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K4960BERE
Metal Film Resistors - CMF551K4960BERE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 1.496K .1% T-9 R36 Vishay - 67P9095 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.496K .1% T-9 R36 Vishay
67P9095
Cmf-55 1.496K .1% T-9 R36 Vishay 67P9095
CMF-55 1.496K .1% T-9 R36

CMF-55 1.496K .1% T-9 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K4960BERE-ND CMF551K4960BERE 67P9095
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 1.496K .1% T-9 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details