Vishay Intertechnology, Inc. Metal Film Resistors - CMF551K4700FKBF

Description
Metal Film Resistors - Through Hole 1/4watt 1.47Kohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 1.47Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551K4700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K4700FKBF
Metal Film Resistors - CMF551K4700FKBF
Metal Film Resistors - Through Hole 1/4watt 1.47Kohms 1% 100ppm

Metal Film Resistors - Through Hole 1/4watt 1.47Kohms 1% 100ppm

Supplier's Site
Through Hole Resistors - CMF551K4700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K4700FKBF-ND
Through Hole Resistors CMF551K4700FKBF-ND
1.47 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.47 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.47K 1% T-1 B14 Vishay - 67P9087 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.47K 1% T-1 B14 Vishay
67P9087
Cmf-55 1.47K 1% T-1 B14 Vishay 67P9087
CMF-55 1.47K 1% T-1 B14

CMF-55 1.47K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K4700FKBF CMF551K4700FKBF-ND 67P9087
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 1.47K 1% T-1 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1470 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers