Vishay Intertechnology, Inc. Through Hole Resistors CMF551K4700FHEB

Description
1.47 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.47 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF1.47KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.47KHFCT-ND
Through Hole Resistors CMF1.47KHFCT-ND
1.47 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.47 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.47KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.47KHFTR-ND
Through Hole Resistors CMF1.47KHFTR-ND
1.47 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.47 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.47K OHM 1/2W 1% AXIAL - CMF551K4700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1/2W 1% AXIAL
CMF551K4700FHEB
RES 1.47K OHM 1/2W 1% AXIAL CMF551K4700FHEB
RES 1.47Kohm 1/2W 1% AXIAL

RES 1.47Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 1.47K 1% T-2 Eb E3 Vishay - 67P9084 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.47K 1% T-2 Eb E3 Vishay
67P9084
Cmf-55 1.47K 1% T-2 Eb E3 Vishay 67P9084
CMF-55 1.47K 1% T-2 EB e3

CMF-55 1.47K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF1.47KHFCT-ND CMF551K4700FHEB 67P9084
Product Name Through Hole Resistors RES 1.47K OHM 1/2W 1% AXIAL Cmf-55 1.47K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details