Vishay Precision Group Metal Film Resistors - CMF551K4700FEWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551K4700FEWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K4700FEWF
Metal Film Resistors - CMF551K4700FEWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 1.47 Kohm, +/1 Percent, 25 Ppm Vishay - 40C6168 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.47 Kohm, +/1 Percent, 25 Ppm Vishay
40C6168
Cmf55, 1.47 Kohm, +/1 Percent, 25 Ppm Vishay 40C6168
CMF55, 1.47 kOhm, +/- 1 Percent, 25 ppm

CMF55, 1.47 kOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF551K4700FEWF 40C6168
Product Name Metal Film Resistors - Cmf55, 1.47 Kohm, +/1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers