Vishay Intertechnology, Inc. Through Hole Resistors CMF551K4700DHR6

Description
1.47 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.47 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K4700DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K4700DHR6-ND
Through Hole Resistors CMF551K4700DHR6-ND
1.47 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.47 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.47K OHM 1/2W 0.5% AXIAL - CMF551K4700DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1/2W 0.5% AXIAL
CMF551K4700DHR6
RES 1.47K OHM 1/2W 0.5% AXIAL CMF551K4700DHR6
RES 1.47Kohm 1/2W 0.5% AXIAL

RES 1.47Kohm 1/2W 0.5% AXIAL

Supplier's Site
Resistor,metal Film,1.47Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C6160 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.47Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C6160
Resistor,metal Film,1.47Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C6160
Resistor,Metal Film,1.47KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.47KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K4700DHR6-ND CMF551K4700DHR6 40C6160
Product Name Through Hole Resistors RES 1.47K OHM 1/2W 0.5% AXIAL Resistor,metal Film,1.47Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers