Vishay Intertechnology, Inc. Through Hole Resistors CMF551K4700DHEK

Description
1.47 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.47 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K4700DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K4700DHEK-ND
Through Hole Resistors CMF551K4700DHEK-ND
1.47 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.47 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.47K OHM 1/2W 0.5% AXIAL - CMF551K4700DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1/2W 0.5% AXIAL
CMF551K4700DHEK
RES 1.47K OHM 1/2W 0.5% AXIAL CMF551K4700DHEK
RES 1.47Kohm 1/2W 0.5% AXIAL

RES 1.47Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 1.47K .5% T-2 Ek E3 Vishay - 67P9082 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.47K .5% T-2 Ek E3 Vishay
67P9082
Cmf-55 1.47K .5% T-2 Ek E3 Vishay 67P9082
CMF-55 1.47K .5% T-2 EK e3

CMF-55 1.47K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K4700DHEK-ND CMF551K4700DHEK 67P9082
Product Name Through Hole Resistors RES 1.47K OHM 1/2W 0.5% AXIAL Cmf-55 1.47K .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details