1.47 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Res Metal Film 1.47K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W
CMF-55 1.47K .1% T-9 EK e3
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF551K4700BEEK-ND | CMF551K4700BEEK | 67P9079 |
| Product Name | Through Hole Resistors | Res Metal Film 1.47K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole Bulk | Cmf-55 1.47K .1% T-9 Ek E3 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |