Vishay Intertechnology, Inc. Through Hole Resistors CMF551K4700BEEB

Description
1.47 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.47 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K4700BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K4700BEEB-ND
Through Hole Resistors CMF551K4700BEEB-ND
1.47 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.47 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 1.47K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R - CMF551K4700BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.47K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R
CMF551K4700BEEB
Res Metal Film 1.47K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R CMF551K4700BEEB
Res Metal Film 1.47K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1.47K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-55 1.47K .1% T-9 Eb E3 Vishay - 67P9078 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.47K .1% T-9 Eb E3 Vishay
67P9078
Cmf-55 1.47K .1% T-9 Eb E3 Vishay 67P9078
CMF-55 1.47K .1% T-9 EB e3

CMF-55 1.47K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K4700BEEB-ND CMF551K4700BEEB 67P9078
Product Name Through Hole Resistors Res Metal Film 1.47K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R Cmf-55 1.47K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details