Vishay Intertechnology, Inc. Through Hole Resistors CMF551K4700BEEA

Description
1.47 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.47 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K4700BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K4700BEEA-ND
Through Hole Resistors CMF551K4700BEEA-ND
1.47 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.47 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.47K OHM 1/2W 0.1% AXIAL - CMF551K4700BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1/2W 0.1% AXIAL
CMF551K4700BEEA
RES 1.47K OHM 1/2W 0.1% AXIAL CMF551K4700BEEA
RES 1.47Kohm 1/2W 0.1% AXIAL

RES 1.47Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 1.47K .1% T-9 Ea E3 Vishay - 67P9077 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.47K .1% T-9 Ea E3 Vishay
67P9077
Cmf-55 1.47K .1% T-9 Ea E3 Vishay 67P9077
CMF-55 1.47K .1% T-9 EA e3

CMF-55 1.47K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K4700BEEA-ND CMF551K4700BEEA 67P9077
Product Name Through Hole Resistors RES 1.47K OHM 1/2W 0.1% AXIAL Cmf-55 1.47K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details