Vishay Intertechnology, Inc. RES 1.43K OHM 1/2W 1% AXIAL CMF551K4300FKRE

Description
RES 1.43Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.43Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43K OHM 1/2W 1% AXIAL - CMF551K4300FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43K OHM 1/2W 1% AXIAL
CMF551K4300FKRE
RES 1.43K OHM 1/2W 1% AXIAL CMF551K4300FKRE
RES 1.43Kohm 1/2W 1% AXIAL

RES 1.43Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K4300FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K4300FKRE-ND
Through Hole Resistors CMF551K4300FKRE-ND
1.43 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.43 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.43K 1% T-1 R36 Vishay - 67P9070 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.43K 1% T-1 R36 Vishay
67P9070
Cmf-55 1.43K 1% T-1 R36 Vishay 67P9070
CMF-55 1.43K 1% T-1 R36

CMF-55 1.43K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K4300FKRE CMF551K4300FKRE-ND 67P9070
Product Name RES 1.43K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.43K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details