Vishay Intertechnology, Inc. RES 1.43K OHM 1/2W 1% AXIAL CMF551K4300FKEA

Description
RES 1.43Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.43Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43K OHM 1/2W 1% AXIAL - CMF551K4300FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43K OHM 1/2W 1% AXIAL
CMF551K4300FKEA
RES 1.43K OHM 1/2W 1% AXIAL CMF551K4300FKEA
RES 1.43Kohm 1/2W 1% AXIAL

RES 1.43Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K4300FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K4300FKEA-ND
Through Hole Resistors CMF551K4300FKEA-ND
1.43 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.43 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.43K 1% T-1 Ea E3 Vishay - 67P9069 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.43K 1% T-1 Ea E3 Vishay
67P9069
Cmf-55 1.43K 1% T-1 Ea E3 Vishay 67P9069
CMF-55 1.43K 1% T-1 EA e3

CMF-55 1.43K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K4300FKEA CMF551K4300FKEA-ND 67P9069
Product Name RES 1.43K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.43K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers