Vishay Intertechnology, Inc. RES 1.43K OHM 1% 50PPM 1/2W CMF551K4300FHEB

Description
RES 1.43Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 1.43Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43K OHM 1% 50PPM 1/2W - CMF551K4300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43K OHM 1% 50PPM 1/2W
CMF551K4300FHEB
RES 1.43K OHM 1% 50PPM 1/2W CMF551K4300FHEB
RES 1.43Kohm 1% 50PPM 1/2W

RES 1.43Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF1.43KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.43KHFTR-ND
Through Hole Resistors CMF1.43KHFTR-ND
1.43 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.43 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.43KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.43KHFCT-ND
Through Hole Resistors CMF1.43KHFCT-ND
1.43 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.43 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.43K 1% T-2 Eb E3 Vishay - 67P9067 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.43K 1% T-2 Eb E3 Vishay
67P9067
Cmf-55 1.43K 1% T-2 Eb E3 Vishay 67P9067
CMF-55 1.43K 1% T-2 EB e3

CMF-55 1.43K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K4300FHEB CMF1.43KHFTR-ND 67P9067
Product Name RES 1.43K OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 1.43K 1% T-2 Eb E3 Vishay
Resistance Range 1430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details