Vishay Intertechnology, Inc. Through Hole Resistors CMF551K4300FHBF

Description
1.43 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.43 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K4300FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K4300FHBF-ND
Through Hole Resistors CMF551K4300FHBF-ND
1.43 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.43 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.43K OHM 1/2W 1% AXIAL - CMF551K4300FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43K OHM 1/2W 1% AXIAL
CMF551K4300FHBF
RES 1.43K OHM 1/2W 1% AXIAL CMF551K4300FHBF
RES 1.43Kohm 1/2W 1% AXIAL

RES 1.43Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 1.43K 1% T-2 B14 Vishay - 67P9066 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.43K 1% T-2 B14 Vishay
67P9066
Cmf-55 1.43K 1% T-2 B14 Vishay 67P9066
CMF-55 1.43K 1% T-2 B14

CMF-55 1.43K 1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K4300FHBF-ND CMF551K4300FHBF 67P9066
Product Name Through Hole Resistors RES 1.43K OHM 1/2W 1% AXIAL Cmf-55 1.43K 1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details