Vishay Intertechnology, Inc. RES 1.43K OHM 1/2W 1% AXIAL CMF551K4300FEEB

Description
RES 1.43Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.43Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43K OHM 1/2W 1% AXIAL - CMF551K4300FEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43K OHM 1/2W 1% AXIAL
CMF551K4300FEEB
RES 1.43K OHM 1/2W 1% AXIAL CMF551K4300FEEB
RES 1.43Kohm 1/2W 1% AXIAL

RES 1.43Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K4300FEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K4300FEEB-ND
Through Hole Resistors CMF551K4300FEEB-ND
1.43 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.43 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551K4300FEEB CMF551K4300FEEB-ND
Product Name RES 1.43K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details