Vishay Intertechnology, Inc. RES 1.43K OHM 1/2W 0.5% AXIAL CMF551K4300DHBF

Description
RES 1.43Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.43Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43K OHM 1/2W 0.5% AXIAL - CMF551K4300DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43K OHM 1/2W 0.5% AXIAL
CMF551K4300DHBF
RES 1.43K OHM 1/2W 0.5% AXIAL CMF551K4300DHBF
RES 1.43Kohm 1/2W 0.5% AXIAL

RES 1.43Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K4300DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K4300DHBF-ND
Through Hole Resistors CMF551K4300DHBF-ND
1.43 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.43 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.43Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C6141 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.43Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C6141
Resistor,metal Film,1.43Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C6141
Resistor,Metal Film,1.43KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.43KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K4300DHBF CMF551K4300DHBF-ND 40C6141
Product Name RES 1.43K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,1.43Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1430 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers