Vishay Intertechnology, Inc. RES 1.43K OHM 1/2W 0.5% AXIAL CMF551K4300DEBF

Description
RES 1.43Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.43Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43K OHM 1/2W 0.5% AXIAL - CMF551K4300DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43K OHM 1/2W 0.5% AXIAL
CMF551K4300DEBF
RES 1.43K OHM 1/2W 0.5% AXIAL CMF551K4300DEBF
RES 1.43Kohm 1/2W 0.5% AXIAL

RES 1.43Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K4300DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K4300DEBF-ND
Through Hole Resistors CMF551K4300DEBF-ND
1.43 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.43 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.43K .5% T-9 B14 Vishay - 67P9062 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.43K .5% T-9 B14 Vishay
67P9062
Cmf-55 1.43K .5% T-9 B14 Vishay 67P9062
CMF-55 1.43K .5% T-9 B14

CMF-55 1.43K .5% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K4300DEBF CMF551K4300DEBF-ND 67P9062
Product Name RES 1.43K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 1.43K .5% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1430 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details