Vishay Intertechnology, Inc. RES 1.43K OHM 1/2W 0.25% AXIAL CMF551K4300CEEK

Description
RES 1.43Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 1.43Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43K OHM 1/2W 0.25% AXIAL - CMF551K4300CEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43K OHM 1/2W 0.25% AXIAL
CMF551K4300CEEK
RES 1.43K OHM 1/2W 0.25% AXIAL CMF551K4300CEEK
RES 1.43Kohm 1/2W 0.25% AXIAL

RES 1.43Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K4300CEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K4300CEEK-ND
Through Hole Resistors CMF551K4300CEEK-ND
1.43 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.43 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.43K .25% T-9 Ek E3 Vishay - 67P9061 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.43K .25% T-9 Ek E3 Vishay
67P9061
Cmf-55 1.43K .25% T-9 Ek E3 Vishay 67P9061
CMF-55 1.43K .25% T-9 EK e3

CMF-55 1.43K .25% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K4300CEEK CMF551K4300CEEK-ND 67P9061
Product Name RES 1.43K OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 1.43K .25% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1430 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details