Vishay Intertechnology, Inc. Metal Film Resistors - CMF551K4300CEBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551K4300CEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K4300CEBF
Metal Film Resistors - CMF551K4300CEBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF551K4300CEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K4300CEBF-ND
Through Hole Resistors CMF551K4300CEBF-ND
1.43 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.43 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.43K .25% T-9 B14 Vishay - 67P9060 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.43K .25% T-9 B14 Vishay
67P9060
Cmf-55 1.43K .25% T-9 B14 Vishay 67P9060
CMF-55 1.43K .25% T-9 B14

CMF-55 1.43K .25% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K4300CEBF CMF551K4300CEBF-ND 67P9060
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 1.43K .25% T-9 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details