Vishay Intertechnology, Inc. RES 1.43K OHM 1/2W 0.1% AXIAL CMF551K4300BEEB70

Description
RES 1.43Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.43Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43K OHM 1/2W 0.1% AXIAL - CMF551K4300BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43K OHM 1/2W 0.1% AXIAL
CMF551K4300BEEB70
RES 1.43K OHM 1/2W 0.1% AXIAL CMF551K4300BEEB70
RES 1.43Kohm 1/2W 0.1% AXIAL

RES 1.43Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K4300BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K4300BEEB70-ND
Through Hole Resistors CMF551K4300BEEB70-ND
1.43 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.43 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 1.43K .1% T-9 Eb E3 Vishay - 67P9058 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.43K .1% T-9 Eb E3 Vishay
67P9058
Cmf-55-70 1.43K .1% T-9 Eb E3 Vishay 67P9058
CMF-55-70 1.43K .1% T-9 EB e3

CMF-55-70 1.43K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K4300BEEB70 CMF551K4300BEEB70-ND 67P9058
Product Name RES 1.43K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 1.43K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details