Vishay Intertechnology, Inc. Through Hole Resistors CMF551K4200DHEA

Description
1.42 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.42 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K4200DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K4200DHEA-ND
Through Hole Resistors CMF551K4200DHEA-ND
1.42 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.42 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.42K OHM 1/2W 0.5% AXIAL - CMF551K4200DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.42K OHM 1/2W 0.5% AXIAL
CMF551K4200DHEA
RES 1.42K OHM 1/2W 0.5% AXIAL CMF551K4200DHEA
RES 1.42Kohm 1/2W 0.5% AXIAL

RES 1.42Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 1.42K .5% T-2 Ea E3 Vishay - 67P9052 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.42K .5% T-2 Ea E3 Vishay
67P9052
Cmf-55 1.42K .5% T-2 Ea E3 Vishay 67P9052
CMF-55 1.42K .5% T-2 EA e3

CMF-55 1.42K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K4200DHEA-ND CMF551K4200DHEA 67P9052
Product Name Through Hole Resistors RES 1.42K OHM 1/2W 0.5% AXIAL Cmf-55 1.42K .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers