Vishay Intertechnology, Inc. RES 1.4K OHM 1/2W 1% AXIAL CMF551K4000FKEA

Description
RES 1.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4K OHM 1/2W 1% AXIAL - CMF551K4000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 1/2W 1% AXIAL
CMF551K4000FKEA
RES 1.4K OHM 1/2W 1% AXIAL CMF551K4000FKEA
RES 1.4Kohm 1/2W 1% AXIAL

RES 1.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K4000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K4000FKEA-ND
Through Hole Resistors CMF551K4000FKEA-ND
1.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.4K 1% T-1 Ea E3 Vishay - 48P5798 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.4K 1% T-1 Ea E3 Vishay
48P5798
Cmf-55 1.4K 1% T-1 Ea E3 Vishay 48P5798
CMF-55 1.4K 1% T-1 EA e3

CMF-55 1.4K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K4000FKEA CMF551K4000FKEA-ND 48P5798
Product Name RES 1.4K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.4K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details