Vishay Intertechnology, Inc. RES 1.4K OHM 1/2W 0.5% AXIAL CMF551K4000DHEK

Description
RES 1.4Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.4Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4K OHM 1/2W 0.5% AXIAL - CMF551K4000DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 1/2W 0.5% AXIAL
CMF551K4000DHEK
RES 1.4K OHM 1/2W 0.5% AXIAL CMF551K4000DHEK
RES 1.4Kohm 1/2W 0.5% AXIAL

RES 1.4Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K4000DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K4000DHEK-ND
Through Hole Resistors CMF551K4000DHEK-ND
1.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.4K .5% T-2 Ek E3 Vishay - 67P9044 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.4K .5% T-2 Ek E3 Vishay
67P9044
Cmf-55 1.4K .5% T-2 Ek E3 Vishay 67P9044
CMF-55 1.4K .5% T-2 EK e3

CMF-55 1.4K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K4000DHEK CMF551K4000DHEK-ND 67P9044
Product Name RES 1.4K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 1.4K .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details