Vishay Intertechnology, Inc. Through Hole Resistors CMF551K4000BEEA

Description
1.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K4000BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K4000BEEA-ND
Through Hole Resistors CMF551K4000BEEA-ND
1.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.4K OHM 1/2W 0.1% AXIAL - CMF551K4000BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 1/2W 0.1% AXIAL
CMF551K4000BEEA
RES 1.4K OHM 1/2W 0.1% AXIAL CMF551K4000BEEA
RES 1.4Kohm 1/2W 0.1% AXIAL

RES 1.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 1.4K .1% T-9 Ea E3 Vishay - 67P9040 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.4K .1% T-9 Ea E3 Vishay
67P9040
Cmf-55 1.4K .1% T-9 Ea E3 Vishay 67P9040
CMF-55 1.4K .1% T-9 EA e3

CMF-55 1.4K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K4000BEEA-ND CMF551K4000BEEA 67P9040
Product Name Through Hole Resistors RES 1.4K OHM 1/2W 0.1% AXIAL Cmf-55 1.4K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details