Vishay Intertechnology, Inc. RES 1.37K OHM 1/2W 1% AXIAL CMF551K3700FKEB70

Description
RES 1.37Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.37Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 1/2W 1% AXIAL - CMF551K3700FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1/2W 1% AXIAL
CMF551K3700FKEB70
RES 1.37K OHM 1/2W 1% AXIAL CMF551K3700FKEB70
RES 1.37Kohm 1/2W 1% AXIAL

RES 1.37Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K3700FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K3700FKEB70-ND
Through Hole Resistors CMF551K3700FKEB70-ND
1.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 1.37K 1% T-1 Eb E3 Vishay - 67P9030 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.37K 1% T-1 Eb E3 Vishay
67P9030
Cmf-55-70 1.37K 1% T-1 Eb E3 Vishay 67P9030
CMF-55-70 1.37K 1% T-1 EB e3

CMF-55-70 1.37K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K3700FKEB70 CMF551K3700FKEB70-ND 67P9030
Product Name RES 1.37K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 1.37K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details