Vishay Intertechnology, Inc. Through Hole Resistors CMF551K3700FHEK

Description
1.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K3700FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K3700FHEK-ND
Through Hole Resistors CMF551K3700FHEK-ND
1.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.37K OHM 1/2W 1% AXIAL - CMF551K3700FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1/2W 1% AXIAL
CMF551K3700FHEK
RES 1.37K OHM 1/2W 1% AXIAL CMF551K3700FHEK
RES 1.37Kohm 1/2W 1% AXIAL

RES 1.37Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 1.37K 1% T-2 Ek E3 Vishay - 67P9027 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.37K 1% T-2 Ek E3 Vishay
67P9027
Cmf-55 1.37K 1% T-2 Ek E3 Vishay 67P9027
CMF-55 1.37K 1% T-2 EK e3

CMF-55 1.37K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K3700FHEK-ND CMF551K3700FHEK 67P9027
Product Name Through Hole Resistors RES 1.37K OHM 1/2W 1% AXIAL Cmf-55 1.37K 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details