Vishay Intertechnology, Inc. RES 1.35K OHM 1/2W 0.1% AXIAL CMF551K3500BEEB70

Description
RES 1.35Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.35Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.35K OHM 1/2W 0.1% AXIAL - CMF551K3500BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.35K OHM 1/2W 0.1% AXIAL
CMF551K3500BEEB70
RES 1.35K OHM 1/2W 0.1% AXIAL CMF551K3500BEEB70
RES 1.35Kohm 1/2W 0.1% AXIAL

RES 1.35Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K3500BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K3500BEEB70-ND
Through Hole Resistors CMF551K3500BEEB70-ND
1.35 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.35 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 1.35K .1% T-9 Eb E3 Vishay - 67P9019 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.35K .1% T-9 Eb E3 Vishay
67P9019
Cmf-55-70 1.35K .1% T-9 Eb E3 Vishay 67P9019
CMF-55-70 1.35K .1% T-9 EB e3

CMF-55-70 1.35K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K3500BEEB70 CMF551K3500BEEB70-ND 67P9019
Product Name RES 1.35K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 1.35K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1350 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details