Vishay Intertechnology, Inc. RES 1.33K OHM 1/2W 0.5% AXIAL CMF551K3300DHRE

Description
RES 1.33Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.33Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33K OHM 1/2W 0.5% AXIAL - CMF551K3300DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 1/2W 0.5% AXIAL
CMF551K3300DHRE
RES 1.33K OHM 1/2W 0.5% AXIAL CMF551K3300DHRE
RES 1.33Kohm 1/2W 0.5% AXIAL

RES 1.33Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K3300DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K3300DHRE-ND
Through Hole Resistors CMF551K3300DHRE-ND
1.33 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.33 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.33K .5% T-2 R36 Vishay - 67P9007 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.33K .5% T-2 R36 Vishay
67P9007
Cmf-55 1.33K .5% T-2 R36 Vishay 67P9007
CMF-55 1.33K .5% T-2 R36

CMF-55 1.33K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K3300DHRE CMF551K3300DHRE-ND 67P9007
Product Name RES 1.33K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 1.33K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1330 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details