Vishay Intertechnology, Inc. Through Hole Resistors CMF551K3300DHR6

Description
1.33 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.33 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K3300DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K3300DHR6-ND
Through Hole Resistors CMF551K3300DHR6-ND
1.33 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.33 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551K3300DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K3300DHR6
Metal Film Resistors - CMF551K3300DHR6
Metal Film Resistors - Through Hole 1/4watt 1.33Kohms 0.5%

Metal Film Resistors - Through Hole 1/4watt 1.33Kohms 0.5%

Supplier's Site
Cmf-55 1.33K .5% T-2 Re6 Vishay - 67P9008 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.33K .5% T-2 Re6 Vishay
67P9008
Cmf-55 1.33K .5% T-2 Re6 Vishay 67P9008
CMF-55 1.33K .5% T-2 RE6

CMF-55 1.33K .5% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K3300DHR6-ND CMF551K3300DHR6 67P9008
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 1.33K .5% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details