Vishay Intertechnology, Inc. RES 1.32K OHM 1/2W 0.1% AXIAL CMF551K3200BHEA

Description
RES 1.32Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.32Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.32K OHM 1/2W 0.1% AXIAL - CMF551K3200BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.32K OHM 1/2W 0.1% AXIAL
CMF551K3200BHEA
RES 1.32K OHM 1/2W 0.1% AXIAL CMF551K3200BHEA
RES 1.32Kohm 1/2W 0.1% AXIAL

RES 1.32Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K3200BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K3200BHEA-ND
Through Hole Resistors CMF551K3200BHEA-ND
1.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.32K .1% T-2 Ea E3 Vishay - 67P8999 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.32K .1% T-2 Ea E3 Vishay
67P8999
Cmf-55 1.32K .1% T-2 Ea E3 Vishay 67P8999
CMF-55 1.32K .1% T-2 EA e3

CMF-55 1.32K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K3200BHEA CMF551K3200BHEA-ND 67P8999
Product Name RES 1.32K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.32K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details