Vishay Intertechnology, Inc. Through Hole Resistors CMF551K3000JLEK

Description
1.3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K3000JLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K3000JLEK-ND
Through Hole Resistors CMF551K3000JLEK-ND
1.3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551K3000JLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K3000JLEK
Metal Film Resistors - CMF551K3000JLEK
Metal Film Resistors - Through Hole CMF-55 1.3K 5% T-0 EK e3

Metal Film Resistors - Through Hole CMF-55 1.3K 5% T-0 EK e3

Supplier's Site
Cmf-55 1.3K 5% T-0 Ek E3 Vishay - 67P8995 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.3K 5% T-0 Ek E3 Vishay
67P8995
Cmf-55 1.3K 5% T-0 Ek E3 Vishay 67P8995
CMF-55 1.3K 5% T-0 EK e3

CMF-55 1.3K 5% T-0 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K3000JLEK-ND CMF551K3000JLEK 67P8995
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 1.3K 5% T-0 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details