Vishay Intertechnology, Inc. Through Hole Resistors CMF551K3000FKR670

Description
1.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K3000FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K3000FKR670-ND
Through Hole Resistors CMF551K3000FKR670-ND
1.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.3K OHM 1/2W 1% AXIAL - CMF551K3000FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1/2W 1% AXIAL
CMF551K3000FKR670
RES 1.3K OHM 1/2W 1% AXIAL CMF551K3000FKR670
RES 1.3Kohm 1/2W 1% AXIAL

RES 1.3Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 1.3K 1% T-1 Re6 Vishay - 67P8987 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.3K 1% T-1 Re6 Vishay
67P8987
Cmf-55-70 1.3K 1% T-1 Re6 Vishay 67P8987
CMF-55-70 1.3K 1% T-1 RE6

CMF-55-70 1.3K 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K3000FKR670-ND CMF551K3000FKR670 67P8987
Product Name Through Hole Resistors RES 1.3K OHM 1/2W 1% AXIAL Cmf-55-70 1.3K 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details