Vishay Intertechnology, Inc. RES 1.3K OHM 1/2W 1% AXIAL CMF551K3000FHR6

Description
RES 1.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 1/2W 1% AXIAL - CMF551K3000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1/2W 1% AXIAL
CMF551K3000FHR6
RES 1.3K OHM 1/2W 1% AXIAL CMF551K3000FHR6
RES 1.3Kohm 1/2W 1% AXIAL

RES 1.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K3000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K3000FHR6-ND
Through Hole Resistors CMF551K3000FHR6-ND
1.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res,metal Film,13Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C6073 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,13Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C6073
Res,metal Film,13Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C6073
RES,Metal Film,13KOhms,250WV,1 +/-% Tol,-50,50ppm-TC

RES,Metal Film,13KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K3000FHR6 CMF551K3000FHR6-ND 40C6073
Product Name RES 1.3K OHM 1/2W 1% AXIAL Through Hole Resistors Res,metal Film,13Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers