Vishay Intertechnology, Inc. Through Hole Resistors CMF551K3000DHR6

Description
1.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K3000DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K3000DHR6-ND
Through Hole Resistors CMF551K3000DHR6-ND
1.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.3K OHM 1/2W 0.5% AXIAL - CMF551K3000DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1/2W 0.5% AXIAL
CMF551K3000DHR6
RES 1.3K OHM 1/2W 0.5% AXIAL CMF551K3000DHR6
RES 1.3Kohm 1/2W 0.5% AXIAL

RES 1.3Kohm 1/2W 0.5% AXIAL

Supplier's Site
Resistor,metal Film,1.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C6067 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C6067
Resistor,metal Film,1.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C6067
Resistor,Metal Film,1.3KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.3KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K3000DHR6-ND CMF551K3000DHR6 40C6067
Product Name Through Hole Resistors RES 1.3K OHM 1/2W 0.5% AXIAL Resistor,metal Film,1.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details