Vishay Intertechnology, Inc. Through Hole Resistors CMF551K3000BHBF

Description
1.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K3000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K3000BHBF-ND
Through Hole Resistors CMF551K3000BHBF-ND
1.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.3K OHM 1/2W 0.1% AXIAL - CMF551K3000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1/2W 0.1% AXIAL
CMF551K3000BHBF
RES 1.3K OHM 1/2W 0.1% AXIAL CMF551K3000BHBF
RES 1.3Kohm 1/2W 0.1% AXIAL

RES 1.3Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,13Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C6059 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C6059
Resistor,metal Film,13Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C6059
Resistor,Metal Film,13KOhms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,13KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K3000BHBF-ND CMF551K3000BHBF 40C6059
Product Name Through Hole Resistors RES 1.3K OHM 1/2W 0.1% AXIAL Resistor,metal Film,13Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details