Vishay Intertechnology, Inc. Through Hole Resistors CMF551K2900BHEK

Description
1.29 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.29 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K2900BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2900BHEK-ND
Through Hole Resistors CMF551K2900BHEK-ND
1.29 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.29 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.29K OHM 1/2W 0.1% AXIAL - CMF551K2900BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.29K OHM 1/2W 0.1% AXIAL
CMF551K2900BHEK
RES 1.29K OHM 1/2W 0.1% AXIAL CMF551K2900BHEK
RES 1.29Kohm 1/2W 0.1% AXIAL

RES 1.29Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 1.29K .1% T-2 Ek E3 Vishay - 67P8967 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.29K .1% T-2 Ek E3 Vishay
67P8967
Cmf-55 1.29K .1% T-2 Ek E3 Vishay 67P8967
CMF-55 1.29K .1% T-2 EK e3

CMF-55 1.29K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2900BHEK-ND CMF551K2900BHEK 67P8967
Product Name Through Hole Resistors RES 1.29K OHM 1/2W 0.1% AXIAL Cmf-55 1.29K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details