Vishay Intertechnology, Inc. RES 1.29K OHM 1/2W 0.1% AXIAL CMF551K2900BHEA

Description
RES 1.29Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.29Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.29K OHM 1/2W 0.1% AXIAL - CMF551K2900BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.29K OHM 1/2W 0.1% AXIAL
CMF551K2900BHEA
RES 1.29K OHM 1/2W 0.1% AXIAL CMF551K2900BHEA
RES 1.29Kohm 1/2W 0.1% AXIAL

RES 1.29Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K2900BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2900BHEA-ND
Through Hole Resistors CMF551K2900BHEA-ND
1.29 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.29 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.29K .1% T-2 Ea E3 Vishay - 67P8965 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.29K .1% T-2 Ea E3 Vishay
67P8965
Cmf-55 1.29K .1% T-2 Ea E3 Vishay 67P8965
CMF-55 1.29K .1% T-2 EA e3

CMF-55 1.29K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2900BHEA CMF551K2900BHEA-ND 67P8965
Product Name RES 1.29K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.29K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1290 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details