Vishay Intertechnology, Inc. Through Hole Resistors CMF551K2700FKEB39

Description
1.27 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.27 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K2700FKEB39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2700FKEB39-ND
Through Hole Resistors CMF551K2700FKEB39-ND
1.27 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.27 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.27K OHM 1/2W 1% AXIAL - CMF551K2700FKEB39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 1/2W 1% AXIAL
CMF551K2700FKEB39
RES 1.27K OHM 1/2W 1% AXIAL CMF551K2700FKEB39
RES 1.27Kohm 1/2W 1% AXIAL

RES 1.27Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-39 1.27K 1% T-1 Eb E3 Vishay - 67P8959 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 1.27K 1% T-1 Eb E3 Vishay
67P8959
Cmf-55-39 1.27K 1% T-1 Eb E3 Vishay 67P8959
CMF-55-39 1.27K 1% T-1 EB e3

CMF-55-39 1.27K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2700FKEB39-ND CMF551K2700FKEB39 67P8959
Product Name Through Hole Resistors RES 1.27K OHM 1/2W 1% AXIAL Cmf-55-39 1.27K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers